General Cable Extension Cord 03661.63.07

Description
BLUE COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT FOR HARSH WEATHER CONDITIONS
Datasheet
Description
BLUE COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT FOR HARSH WEATHER CONDITIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03661.63.07 - General Cable
Highland Heights, KY, USA
Extension Cord
03661.63.07
Extension Cord 03661.63.07
BLUE COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT FOR HARSH WEATHER CONDITIONS
  • BLUE COLOR
  • 50 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE
  • ROHS COMPLIANT
  • FOR HARSH WEATHER CONDITIONS
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 03661.63.07
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2103 - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 2384496 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details