General Cable Extension Cord 03654.63.07

Description
BLUE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT FOR HARSH WEATHER CONDITIONS
Datasheet
Description
BLUE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT FOR HARSH WEATHER CONDITIONS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03654.63.07 - General Cable
Highland Heights, KY, USA
Extension Cord
03654.63.07
Extension Cord 03654.63.07
BLUE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT FOR HARSH WEATHER CONDITIONS
  • BLUE COLOR
  • 25 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • SNOW BLOWER, ENGINE HEATER, BATTERY CHARGER, OUTDOOR EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJEOOW, TPE, -50 TO 105 DEG C CORD TYPE
  • ROHS COMPLIANT
  • FOR HARSH WEATHER CONDITIONS
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 03654.63.07
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, North America, 3.0 m, Connector IEC C13, SJT 3x18 AWG, transparent - 4300.0920 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
Sensor & Actuator Cables - 2384527 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 120 inches - 412014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details