EXTENSION CORD NEMA5-15P/R 100FT 13A YELLOW; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:30.5m; Current Rating:13A; Voltage Rating:125VAC; Jacket Color:Yellow; Product Range:-; Cable Length:100ft RoHS Compliant: No
| General Cable | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 03392.63.05 | 97F7535 |
| Product Name | Extension Cord | Extension Cord Nema5-15P/r 100Ft 13A Yellow; Connector Type A Carol Cable/general Cable |
| Approvals | UL Listing Mark |
PVC, black