General Cable Extension Cord 03390.63.05

Description
YELLOW COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE LIFETIME PLUS[R], SUPER FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/WATER RESISTANT
Datasheet
Description
YELLOW COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE LIFETIME PLUS[R], SUPER FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/WATER RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03390.63.05 - General Cable
Highland Heights, KY, USA
Extension Cord
03390.63.05
Extension Cord 03390.63.05
YELLOW COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE LIFETIME PLUS[R], SUPER FLEX[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/WATER RESISTANT
  • YELLOW COLOR
  • 25 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, OUTDOOR EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJTW, PVC, -40 TO 60 DEG C CORD TYPE
  • LIFETIME PLUS[R], SUPER FLEX[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE WEATHER/WATER RESISTANT
Supplier's Site Datasheet
Extension Cord Nema5-15P/r, 25Ft 15A Yellow; Connector Type A Carol Cable/general Cable - 97F7532 - Newark, An Avnet Company
Chicago, IL, United States
Extension Cord Nema5-15P/r, 25Ft 15A Yellow; Connector Type A Carol Cable/general Cable
97F7532
Extension Cord Nema5-15P/r, 25Ft 15A Yellow; Connector Type A Carol Cable/general Cable 97F7532
EXTENSION CORD NEMA5-15P/R, 25FT 15A YELLOW; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Yellow; Product Range:-; Cable Length:25ft RoHS Compliant: No

EXTENSION CORD NEMA5-15P/R, 25FT 15A YELLOW; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:7.6m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Yellow; Product Range:-; Cable Length:25ft RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 03390.63.05 97F7532
Product Name Extension Cord Extension Cord Nema5-15P/r, 25Ft 15A Yellow; Connector Type A Carol Cable/general Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Uk Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7268 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 2384570 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers