General Cable Extension Cord 03327.63.04

Description
ORANGE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
Datasheet
Description
ORANGE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03327.63.04 - General Cable
Highland Heights, KY, USA
Extension Cord
03327.63.04
Extension Cord 03327.63.04
ORANGE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
  • ORANGE COLOR
  • 25 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJTW, PVC, -40 TO 60 DEG C CORD TYPE
  • SAFETY ORANGE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 03327.63.04
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 0.6 m, Connector IEC C13, H05VV-F3G0.75 / SVT 3x18 AWG, black - 3-100-354 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
BS 1363 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 370021-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details