General Cable Extension Cord 03302.63.04

Description
ORANGE COLOR 100 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 10 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
Datasheet
Description
ORANGE COLOR 100 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 10 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 03302.63.04 - General Cable
Highland Heights, KY, USA
Extension Cord
03302.63.04
Extension Cord 03302.63.04
ORANGE COLOR 100 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 10 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, PVC, -40 TO 60 DEG C CORD TYPE SAFETY ORANGE[R] BRAND
  • ORANGE COLOR
  • 100 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • INDOOR/OUTDOOR, VACUUM CLEANER, FLOOR POLISHER, SANDER, POWER EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 10 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJTW, PVC, -40 TO 60 DEG C CORD TYPE
  • SAFETY ORANGE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 03302.63.04
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823688-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
NEMA 6-15P to IEC 60320 C19, 14AWG / 3C, SJT, 60C, 98 inches - 226003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 6-15
View Details
2 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Japanese Cord Set with C13 Connector - 86277300 - Interpower
Specs
Cord Color Gray
Approvals JIS C 3306 and 3005
Number of Conductors 3; 3
View Details