General Cable Portable Cord 02763.46.01

Description
SOOW TYPE 5000 FT 0.345 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SOOW TYPE 5000 FT 0.345 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02763.46.01 - General Cable
Highland Heights, KY, USA
Portable Cord
02763.46.01
Portable Cord 02763.46.01
SOOW TYPE 5000 FT 0.345 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 16/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.03 INCH
  • SOOW TYPE
  • 5000 FT
  • 0.345 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • WATER RESISTANT CAROLPRENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 16/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 10 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02763.46.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 60000 inch (1.52E6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, Nema5-15P To Iec C13, 3M, 13A, White; Connector Type A Schurter - 47W0743 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 13 amps
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Sensor & Actuator Cables - 2384499 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers