General Cable Portable Cord 02728.46.01

Description
SOOW TYPE 5000 FT 5000 LENGTH IN FT 600 V VOLTAGE RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 5000 FT 5000 LENGTH IN FT 600 V VOLTAGE RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02728.46.01 - General Cable
Highland Heights, KY, USA
Portable Cord
02728.46.01
Portable Cord 02728.46.01
SOOW TYPE 5000 FT 5000 LENGTH IN FT 600 V VOLTAGE RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 5000 FT
  • 5000 LENGTH IN FT
  • 600 V VOLTAGE RATING
  • 3 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • BLACK JACKET COLOR
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02728.46.01
Product Name Portable Cord
Cord Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Europlug, Black, 2.5 m, H05VV-F 3G1,0mm2, Connector IEC C17, H05VV-F2G1, black - 6052.0039 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 823474-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 15 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers