General Cable Portable Cord 02727.46.01

Description
SOOW TYPE 5000 FT 5000 LENGTH IN FT 600 V VOLTAGE RATING 4 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 5000 FT 5000 LENGTH IN FT 600 V VOLTAGE RATING 4 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02727.46.01 - General Cable
Highland Heights, KY, USA
Portable Cord
02727.46.01
Portable Cord 02727.46.01
SOOW TYPE 5000 FT 5000 LENGTH IN FT 600 V VOLTAGE RATING 4 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE REEL PACKAGE TYPE BLACK JACKET COLOR LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 5000 FT
  • 5000 LENGTH IN FT
  • 600 V VOLTAGE RATING
  • 4 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • BLACK JACKET COLOR
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02727.46.01
Product Name Portable Cord
Cord Color BLACK
Unlock Full Specs
to access all available technical data

Similar Products

Pwr Cord, Iec C13/nema 5-15P, 16.4Ft; Connector Type A Schurter - 29Y3322 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 823862-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 20 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details