02725.38T.01 -- PORTABLE CORD
General Cable
Portable Cord
02725.38T.01
Description
SOOW TYPE
500 FT
500 LENGTH IN FT
600 V VOLTAGE RATING
3 CONDUCTOR(S)
12 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Description
SOOW TYPE
500 FT
500 LENGTH IN FT
600 V VOLTAGE RATING
3 CONDUCTOR(S)
12 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Datasheet
Suppliers
SOOW TYPE
500 FT
500 LENGTH IN FT
600 V VOLTAGE RATING
3 CONDUCTOR(S)
12 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
- SOOW TYPE
- 500 FT
- 500 LENGTH IN FT
- 600 V VOLTAGE RATING
- 3 CONDUCTOR(S)
- 12 AWG CONDUCTOR SIZE
- REEL PACKAGE TYPE
- BLACK JACKET COLOR
- LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
02725.38T.01 |
|
Product Name
|
Portable Cord |
|
Cord Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; UL Listing Mark; SEV; IEC/UL 62368-1
Cord Length
157 inch (4000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
144 inch (3660 mm)
View Details