General Cable Portable Cord 02606.15.05

Description
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.37 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, CRANE, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN/YELLOW COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL SPOOL PACKAGE TYPE 65/34 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.37 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, CRANE, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN/YELLOW COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL SPOOL PACKAGE TYPE 65/34 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02606.15.05 - General Cable
Highland Heights, KY, USA
Portable Cord
02606.15.05
Portable Cord 02606.15.05
SJOOW TYPE 250 FT 250 LENGTH IN FT 0.37 INCH OUTER DIAMETER ANNEALED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, CRANE, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN/YELLOW COLOR CODE WATER RESISTANT VU-TRON JACKET MATERIAL SPOOL PACKAGE TYPE 65/34 STRANDS STRANDING YELLOW JACKET COLOR CAROL[R] BRAND CURRENT RATING 10 AMPERE LENGTH IN FT - UOM FT
  • SJOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.37 INCH OUTER DIAMETER
  • ANNEALED TINNED COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, CRANE, SUBMERSIBLE PUMP APPLICATION
  • 300 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN/YELLOW COLOR CODE
  • WATER RESISTANT VU-TRON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 65/34 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 10 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02606.15.05
Product Name Portable Cord
Cord Color YELLOW
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 4
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Us Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7263 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 8920280 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Right angle m8
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details