General Cable Portable Cord 02601.15.05

Description
SJOOW TYPE 250 FT 0.31 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE WATER RESISTANT SUPER VU-TRON JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD OSHA CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION /SUNLIGHT/ACID/CHEMI CAL/CUT/CORROSION/OX IDATION RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SJOOW TYPE 250 FT 0.31 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE WATER RESISTANT SUPER VU-TRON JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD OSHA CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION /SUNLIGHT/ACID/CHEMI CAL/CUT/CORROSION/OX IDATION RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02601.15.05 - General Cable
Highland Heights, KY, USA
Portable Cord
02601.15.05
Portable Cord 02601.15.05
SJOOW TYPE 250 FT 0.31 INCH OUTER DIAMETER ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION 300 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE WATER RESISTANT SUPER VU-TRON JACKET MATERIAL SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING YELLOW JACKET COLOR ROHS COMPLIANT APPLICABLE STANDARD OSHA CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/SOLVENT/ABRASION /SUNLIGHT/ACID/CHEMI CAL/CUT/CORROSION/OX IDATION RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.03 INCH
  • SJOOW TYPE
  • 250 FT
  • 0.31 INCH OUTER DIAMETER
  • ANNEALED STRANDED TINNED COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • CRANE, MACHINE/POWER TOOL, MOTOR LEAD, PORTABLE MACHINERY, SUBMERSIBLE PUMP APPLICATION
  • 300 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • WATER RESISTANT SUPER VU-TRON JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROHS COMPLIANT
  • APPLICABLE STANDARD OSHA
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/SOLVENT/ABRASION/SUNLIGHT/ACID/CHEMICAL/CUT/CORROSION/OXIDATION RESISTANT
  • CURRENT RATING 10 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02601.15.05
Product Name Portable Cord
Cord Color Yellow
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 3000 inch (76200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, North America, V-Lock cord retaining, 2.0 m, Connector C17, SJT 2x18 AWG, black - 6051.2801 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
IEC Power Cords - 814691-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 14.4 inch (366 mm)
Rated Current 13 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details