General Cable Power Supply/Appliance Cord 02547.70.01

Description
BLACK COLOR 6 FOOT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL AND SPECIALTY, POWER TOOL, HOUSEHOLD APPLIANCE APPLICATION 125 VOLT VOLTAGE RATING 13 AMP CURRENT RATING 3 CONDUCTOR(S) 16 AWG STRANDED BARE COPPER CONDUCTOR SIZE SJT, PVC, 300 VOLT, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED END OUTLET STRAIGHT PLUG INLET POWER RATING 1625 WATT INSULATION MATERIAL PREMIUM GRADE COLOR CODED PVC JACKET REMOVED SIZE 1-1/2 INCH
Datasheet
Description
BLACK COLOR 6 FOOT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL AND SPECIALTY, POWER TOOL, HOUSEHOLD APPLIANCE APPLICATION 125 VOLT VOLTAGE RATING 13 AMP CURRENT RATING 3 CONDUCTOR(S) 16 AWG STRANDED BARE COPPER CONDUCTOR SIZE SJT, PVC, 300 VOLT, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED END OUTLET STRAIGHT PLUG INLET POWER RATING 1625 WATT INSULATION MATERIAL PREMIUM GRADE COLOR CODED PVC JACKET REMOVED SIZE 1-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 02547.70.01 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
02547.70.01
Power Supply/Appliance Cord 02547.70.01
BLACK COLOR 6 FOOT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL INDUSTRIAL, COMMERCIAL AND SPECIALTY, POWER TOOL, HOUSEHOLD APPLIANCE APPLICATION 125 VOLT VOLTAGE RATING 13 AMP CURRENT RATING 3 CONDUCTOR(S) 16 AWG STRANDED BARE COPPER CONDUCTOR SIZE SJT, PVC, 300 VOLT, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED END OUTLET STRAIGHT PLUG INLET POWER RATING 1625 WATT INSULATION MATERIAL PREMIUM GRADE COLOR CODED PVC JACKET REMOVED SIZE 1-1/2 INCH
  • BLACK COLOR
  • 6 FOOT
  • NEMA 5-15P CONFIGURATION
  • UL, CSA APPROVAL
  • INDUSTRIAL, COMMERCIAL AND SPECIALTY, POWER TOOL, HOUSEHOLD APPLIANCE APPLICATION
  • 125 VOLT VOLTAGE RATING
  • 13 AMP CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG STRANDED BARE COPPER CONDUCTOR SIZE
  • SJT, PVC, 300 VOLT, 60 DEG C CORD TYPE
  • 5/8 INCH, STRIPPED END OUTLET
  • STRAIGHT PLUG INLET
  • POWER RATING 1625 WATT
  • INSULATION MATERIAL PREMIUM GRADE COLOR CODED PVC
  • JACKET REMOVED SIZE 1-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02547.70.01
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Switzerland, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-102-364 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
IEC Power Cords - 812285-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details