General Cable Power Supply/Appliance Cord 02524.73.01

Description
BLACK COLOR 3 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJT, PVC, 300 V, 60 DEG C CORD TYPE STRAIGHT BLADE INLET INSULATION MATERIAL PREMIUM GRADE PVC POWER RATING 1625 W
Datasheet
Description
BLACK COLOR 3 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJT, PVC, 300 V, 60 DEG C CORD TYPE STRAIGHT BLADE INLET INSULATION MATERIAL PREMIUM GRADE PVC POWER RATING 1625 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 02524.73.01 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
02524.73.01
Power Supply/Appliance Cord 02524.73.01
BLACK COLOR 3 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJT, PVC, 300 V, 60 DEG C CORD TYPE STRAIGHT BLADE INLET INSULATION MATERIAL PREMIUM GRADE PVC POWER RATING 1625 W
  • BLACK COLOR
  • 3 FT
  • NEMA 5-15P CONFIGURATION
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJT, PVC, 300 V, 60 DEG C CORD TYPE
  • STRAIGHT BLADE INLET
  • INSULATION MATERIAL PREMIUM GRADE PVC
  • POWER RATING 1625 W
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02524.73.01
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 377002-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details
North American NEMA 6-15 Cord Set w/Angled C19 - 86226070 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Sensor & Actuator Cables - 1860351 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M12-m12
Cord Length 39.37 inch (1000 mm)
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details