General Cable Power Supply/Appliance Cord 02333.70.01

Description
BLACK COLOR 10 FT 5-15P CONFIGURATION UL, CSA APPROVAL FAN APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 4 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJ, 300 V, 60 DEG C CORD TYPE STRAIGHT INLET CAROL[R] BRAND WATTAGE 1250 W PACKAGE QUANTITY 25 PER CARTON INSULATION MATERIAL EPDM CONDUCTOR MATERIAL STRANDED BARE COPPER
Datasheet
Description
BLACK COLOR 10 FT 5-15P CONFIGURATION UL, CSA APPROVAL FAN APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 4 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJ, 300 V, 60 DEG C CORD TYPE STRAIGHT INLET CAROL[R] BRAND WATTAGE 1250 W PACKAGE QUANTITY 25 PER CARTON INSULATION MATERIAL EPDM CONDUCTOR MATERIAL STRANDED BARE COPPER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 02333.70.01 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
02333.70.01
Power Supply/Appliance Cord 02333.70.01
BLACK COLOR 10 FT 5-15P CONFIGURATION UL, CSA APPROVAL FAN APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 4 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJ, 300 V, 60 DEG C CORD TYPE STRAIGHT INLET CAROL[R] BRAND WATTAGE 1250 W PACKAGE QUANTITY 25 PER CARTON INSULATION MATERIAL EPDM CONDUCTOR MATERIAL STRANDED BARE COPPER
  • BLACK COLOR
  • 10 FT
  • 5-15P CONFIGURATION
  • UL, CSA APPROVAL
  • FAN APPLICATION
  • 125 V VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJ, 300 V, 60 DEG C CORD TYPE
  • STRAIGHT INLET
  • CAROL[R] BRAND
  • WATTAGE 1250 W
  • PACKAGE QUANTITY 25 PER CARTON
  • INSULATION MATERIAL EPDM
  • CONDUCTOR MATERIAL STRANDED BARE COPPER
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02333.70.01
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2103 - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 823430-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 11.81 inch (300 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details