General Cable Underground Distribution Cable 02312.46.01

Description
PARALLEL TYPE 7500 FT 7500 LENGTH IN FT 0.4 INCH X 0.2 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 47 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet
Description
PARALLEL TYPE 7500 FT 7500 LENGTH IN FT 0.4 INCH X 0.2 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 47 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 02312.46.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
02312.46.01
Underground Distribution Cable 02312.46.01
PARALLEL TYPE 7500 FT 7500 LENGTH IN FT 0.4 INCH X 0.2 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 47 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
  • PARALLEL TYPE
  • 7500 FT
  • 7500 LENGTH IN FT
  • 0.4 INCH X 0.2 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • 47 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • CAROL[R] BRAND
  • JACKET COLOR BLACK
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 02312.46.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 7500 ft (22860 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Rated Amperage 47 amps
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2547 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Pwr TwinBlade ™ - 51939-784LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details