General Cable Underground Distribution Cable 02312.38.01

Description
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 500 FT 0.2 INCH X 0.4 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 4500 W JACKET COLOR BLACK
Datasheet
Description
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 500 FT 0.2 INCH X 0.4 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 4500 W JACKET COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 02312.38.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
02312.38.01
Underground Distribution Cable 02312.38.01
DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE 500 FT 0.2 INCH X 0.4 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE BLACK PVC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE STRANDED STRANDING ROHS COMPLIANT POWER RATING 4500 W JACKET COLOR BLACK
  • DIRECT BURIAL, PARALLEL, LOW VOLTAGE LANDSCAPE/SECURITY LIGHTING TYPE
  • 500 FT
  • 0.2 INCH X 0.4 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE BLACK PVC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • STRANDED STRANDING
  • ROHS COMPLIANT
  • POWER RATING 4500 W
  • JACKET COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 02312.38.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Rated Amperage 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details