General Cable Underground Distribution Cable 02310.18.01

Description
PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.17 INCH X 0.354 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 27 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 37 LB PER CARTON WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE SPOOL PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet
Description
PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.17 INCH X 0.354 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 27 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 37 LB PER CARTON WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE SPOOL PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 02310.18.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
02310.18.01
Underground Distribution Cable 02310.18.01
PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.17 INCH X 0.354 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 27 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 37 LB PER CARTON WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE SPOOL PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
  • PARALLEL TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.17 INCH X 0.354 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • 27 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 37 LB PER CARTON WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • SPOOL PACKAGE TYPE
  • STRANDED STRANDING
  • CAROL[R] BRAND
  • JACKET COLOR BLACK
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 02310.18.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Rated Amperage 27 amps
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
400Hz Ground Power Supply Cables, GP 400 QF- PUR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.1150 to 0.2000 kilovolts
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable, DC-power, Car cigar plug (M) to P - AQ-0656--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details