General Cable Underground Distribution Cable 02309.18.01

Description
PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.155 INCH X 0.296 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 19 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 19 LB PER CARTON WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE SPOOL PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet
Description
PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.155 INCH X 0.296 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 19 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 19 LB PER CARTON WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE SPOOL PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Underground Distribution Cable - 02309.18.01 - General Cable
Highland Heights, KY, USA
Underground Distribution Cable
02309.18.01
Underground Distribution Cable 02309.18.01
PARALLEL TYPE 500 FT 500 LENGTH IN FT 0.155 INCH X 0.296 INCH OUTER DIAMETER COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 150 V VOLTAGE RATING 19 AMPERE CURRENT RATING -20 TO 60 DEG C TEMPERATURE RATING 19 LB PER CARTON WEIGHT 2 CONDUCTOR(S) PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE SPOOL PACKAGE TYPE STRANDED STRANDING CAROL[R] BRAND JACKET COLOR BLACK LENGTH IN FT - UOM FT
  • PARALLEL TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.155 INCH X 0.296 INCH OUTER DIAMETER
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 150 V VOLTAGE RATING
  • 19 AMPERE CURRENT RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 19 LB PER CARTON WEIGHT
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • SPOOL PACKAGE TYPE
  • STRANDED STRANDING
  • CAROL[R] BRAND
  • JACKET COLOR BLACK
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 02309.18.01
Product Name Underground Distribution Cable
Product Type Multiconductor Cable; Transmission / Distribution Wire
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.1500 kilovolts
Rated Amperage 19 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3505/050-020 - WAGO
Specs
Product Type Power Cable; M12 socket - M12 plug
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details