General Cable Portable Cord 02301.21.08

Description
SPT-1 TYPE 250 FT 250 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL SMALL APPLIANCE, EQUIPMENT APPLICATION 300 V VOLTAGE RATING 69.8 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK/WHITE/BROWN JACKET COLOR CAROL[R] BRAND THICKNESS 0.03 INCH LENGTH IN FT - UOM FT
Datasheet
Description
SPT-1 TYPE 250 FT 250 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL SMALL APPLIANCE, EQUIPMENT APPLICATION 300 V VOLTAGE RATING 69.8 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK/WHITE/BROWN JACKET COLOR CAROL[R] BRAND THICKNESS 0.03 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02301.21.08 - General Cable
Highland Heights, KY, USA
Portable Cord
02301.21.08
Portable Cord 02301.21.08
SPT-1 TYPE 250 FT 250 LENGTH IN FT 0.21 INCH OUTER DIAMETER ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL SMALL APPLIANCE, EQUIPMENT APPLICATION 300 V VOLTAGE RATING 69.8 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE SPOOL PACKAGE TYPE 41/34 STRANDS STRANDING BLACK/WHITE/BROWN JACKET COLOR CAROL[R] BRAND THICKNESS 0.03 INCH LENGTH IN FT - UOM FT
  • SPT-1 TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.21 INCH OUTER DIAMETER
  • ANNEALED BARE/TINNED COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • SMALL APPLIANCE, EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 69.8 DEG F TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • SPOOL PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • BLACK/WHITE/BROWN JACKET COLOR
  • CAROL[R] BRAND
  • THICKNESS 0.03 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02301.21.08
Product Name Portable Cord
Cord Color BLACK/WHITE/BROWN
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Japan, V-Lock cord retaining, 1.5 m, Connector IEC C13, VCTF 3x0.75, black - 6051.2071 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
Sensor & Actuator Cables - 1345786 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details