General Cable Portable Cord 02001.15.05

Description
SJOOW TYPE 1000 FT 1000 LENGTH IN FT 0.31 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEADS, CRANES, PORTABLE MACHINERY APPLICATION 300 V VOLTAGE RATING 59 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL CARTON PACKAGE TYPE 41/34 STRANDS STRANDING YELLOW JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.03 INCH LENGTH IN FT - UOM FT
Datasheet
Description
SJOOW TYPE 1000 FT 1000 LENGTH IN FT 0.31 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEADS, CRANES, PORTABLE MACHINERY APPLICATION 300 V VOLTAGE RATING 59 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL CARTON PACKAGE TYPE 41/34 STRANDS STRANDING YELLOW JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.03 INCH LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 02001.15.05 - General Cable
Highland Heights, KY, USA
Portable Cord
02001.15.05
Portable Cord 02001.15.05
SJOOW TYPE 1000 FT 1000 LENGTH IN FT 0.31 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL MACHINE/POWER TOOL, MOTOR LEADS, CRANES, PORTABLE MACHINERY APPLICATION 300 V VOLTAGE RATING 59 DEG F TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 18 AWG CONDUCTOR SIZE RUBBER JACKET MATERIAL CARTON PACKAGE TYPE 41/34 STRANDS STRANDING YELLOW JACKET COLOR SUPER VU-TRON[R] BRAND THICKNESS 0.03 INCH LENGTH IN FT - UOM FT
  • SJOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.31 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • MACHINE/POWER TOOL, MOTOR LEADS, CRANES, PORTABLE MACHINERY APPLICATION
  • 300 V VOLTAGE RATING
  • 59 DEG F TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • RUBBER JACKET MATERIAL
  • CARTON PACKAGE TYPE
  • 41/34 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • THICKNESS 0.03 INCH
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 02001.15.05
Product Name Portable Cord
Cord Color YELLOW
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12000 inch (304800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Uk Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7268 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2711414 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details