General Cable Portable Cord 01824.99.01

Description
SOOW TYPE 0.865 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL LL REEL PACKAGE TYPE 101/26 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 45 AMPERE INSULATION THICKNESS 0.05 INCH
Datasheet
Description
SOOW TYPE 0.865 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL LL REEL PACKAGE TYPE 101/26 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 45 AMPERE INSULATION THICKNESS 0.05 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01824.99.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01824.99.01
Portable Cord 01824.99.01
SOOW TYPE 0.865 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL LL REEL PACKAGE TYPE 101/26 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 45 AMPERE INSULATION THICKNESS 0.05 INCH
  • SOOW TYPE
  • 0.865 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • CAROLPRENE JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 101/26 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 45 AMPERE
  • INSULATION THICKNESS 0.05 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01824.99.01
Product Name Portable Cord
Cord Color Black
Approvals MSHA
Number of Conductors 4
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 16 A, Europlug, 2.5 m, Connector IEC C19, H05VV-F3G1.5, black - 6004.0395 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 824131-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 197 inch (5000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers