General Cable Portable Cord 01819.38.01

Description
SOOW TYPE 500 FT 500 LENGTH IN FT 1.17 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 133/0.0211 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 95 AMPERE LENGTH IN FT - UOM FT
Datasheet
Description
SOOW TYPE 500 FT 500 LENGTH IN FT 1.17 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 133/0.0211 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 95 AMPERE LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01819.38.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01819.38.01
Portable Cord 01819.38.01
SOOW TYPE 500 FT 500 LENGTH IN FT 1.17 INCH OUTER DIAMETER ANNEALED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE[R] JACKET MATERIAL REEL PACKAGE TYPE 133/0.0211 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND CURRENT RATING 95 AMPERE LENGTH IN FT - UOM FT
  • SOOW TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 1.17 INCH OUTER DIAMETER
  • ANNEALED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTORS AND ASSOCIATED MACHINERY APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CAROLPRENE[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 133/0.0211 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • CURRENT RATING 95 AMPERE
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01819.38.01
Product Name Portable Cord
Cord Color BLACK
Approvals MSHA
Number of Conductors 3
Cord Length 6000 inch (152400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, United Kingdom, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-107-922 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
IEC Power Cords - 816652-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details