General Cable Portable Cord 01812.99.01

Description
SOOW TYPE 0.695 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL LL REEL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 40 AMPERE INSULATION THICKNESS 0.05 INCH
Datasheet
Description
SOOW TYPE 0.695 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL LL REEL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 40 AMPERE INSULATION THICKNESS 0.05 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01812.99.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01812.99.01
Portable Cord 01812.99.01
SOOW TYPE 0.695 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CAROLPRENE JACKET MATERIAL LL REEL PACKAGE TYPE 65/36 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 40 AMPERE INSULATION THICKNESS 0.05 INCH
  • SOOW TYPE
  • 0.695 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • MOTORS AND ASSOCIATED MACHINERY, PORTABLE TOOL AND EQUIPMENT, TEMPORARY AND PORTABLE POWER APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CAROLPRENE JACKET MATERIAL
  • LL REEL PACKAGE TYPE
  • 65/36 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 40 AMPERE
  • INSULATION THICKNESS 0.05 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01812.99.01
Product Name Portable Cord
Cord Color Black
Approvals MSHA
Number of Conductors 3
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384566 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Continental European Angled Cordset w/C13 Connector - 86231490 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details