General Cable Industrial Cord/Cable 01776.44.01

Description
WELDING CABLE TYPE 2500 FT 2500 LENGTH IN FT 0.47 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 625/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 265 LB/MFT LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 2500 FT 2500 LENGTH IN FT 0.47 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 625/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 265 LB/MFT LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01776.44.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01776.44.01
Industrial Cord/Cable 01776.44.01
WELDING CABLE TYPE 2500 FT 2500 LENGTH IN FT 0.47 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 625/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 265 LB/MFT LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 2500 FT
  • 2500 LENGTH IN FT
  • 0.47 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 140 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 2 AWG CONDUCTOR SIZE
  • EPDM JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 625/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 265 LB/MFT
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01776.44.01
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Cable Length 2500 ft (7620 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 140 amps
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
Light Blue PVC Single Wire - 55010200 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details