General Cable Industrial Cord/Cable 01776.43.03

Description
WELDING CABLE TYPE 2000 FT 2000 LENGTH IN FT 0.47 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 625/30 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND WEIGHT 265 LB/MFT LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 2000 FT 2000 LENGTH IN FT 0.47 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 625/30 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND WEIGHT 265 LB/MFT LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01776.43.03 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01776.43.03
Industrial Cord/Cable 01776.43.03
WELDING CABLE TYPE 2000 FT 2000 LENGTH IN FT 0.47 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -40 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 2 AWG CONDUCTOR SIZE EPDM JACKET MATERIAL REEL PACKAGE TYPE 625/30 STRANDS STRANDING RED JACKET COLOR CAROL[R] BRAND WEIGHT 265 LB/MFT LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 2000 FT
  • 2000 LENGTH IN FT
  • 0.47 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 140 AMPERE CURRENT RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 2 AWG CONDUCTOR SIZE
  • EPDM JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 625/30 STRANDS STRANDING
  • RED JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 265 LB/MFT
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01776.43.03
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Cable Length 2000 ft (6096 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 140 amps
Unlock Full Specs
to access all available technical data

Similar Products

Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Pwr TwinBlade ™ - 10130796-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details