General Cable Industrial Cord/Cable 01767.38.04

Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.42 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 140 AMPERE CURRENT RATING 100.4 DEG F TEMPERATURE RATING 4 AWG CONDUCTOR SIZE 1045/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.42 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 140 AMPERE CURRENT RATING 100.4 DEG F TEMPERATURE RATING 4 AWG CONDUCTOR SIZE 1045/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01767.38.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01767.38.04
Industrial Cord/Cable 01767.38.04
WELDING CABLE TYPE 250 FT 250 LENGTH IN FT 0.42 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 VAC VOLTAGE RATING 140 AMPERE CURRENT RATING 100.4 DEG F TEMPERATURE RATING 4 AWG CONDUCTOR SIZE 1045/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.42 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 VAC VOLTAGE RATING
  • 140 AMPERE CURRENT RATING
  • 100.4 DEG F TEMPERATURE RATING
  • 4 AWG CONDUCTOR SIZE
  • 1045/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01767.38.04
Product Name Industrial Cord/Cable
Cable Length 250 ft (762 dm)
Rated Voltage 0.6000 kilovolts
Rated Amperage 140 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
Silicone Flexible Power Cable - CW6044-24 - Cooner Wire Company
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details