General Cable Industrial Cord/Cable 01765.XX.04

Description
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 0.53 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 220 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL SHORTS PACKAGE TYPE 2090/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
Datasheet
Description
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 0.53 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 220 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL SHORTS PACKAGE TYPE 2090/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01765.XX.04 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01765.XX.04
Industrial Cord/Cable 01765.XX.04
WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE 0.53 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 220 AMPERE CURRENT RATING -50 TO 90 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 1 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL SHORTS PACKAGE TYPE 2090/34 STRANDS STRANDING ORANGE JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZO NE RESISTANT
  • WELDING CABLE, TYPE RHH/RHW, CLASS M TYPE
  • 0.53 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 220 AMPERE CURRENT RATING
  • -50 TO 90 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 1 AWG CONDUCTOR SIZE
  • OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • SHORTS PACKAGE TYPE
  • 2090/34 STRANDS STRANDING
  • ORANGE JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • CONSTRUCTIONAL FEATURE WEATHER/ABRASION/OZONE RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01765.XX.04
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Rated Amperage 220 amps
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Data Cables with good EMC, SRY D 321 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Cable 4xDC-power (M) to 2xFaston(F) 2.9m - AO-0548--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details