General Cable Power Supply/Appliance Cord 01732.70.01

Description
BLACK COLOR 8 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SJT, PVC, 600 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED ENDS OUTLET MALE PLUG STRAIGHT INLET ROHS COMPLIANT INCLUDES SWITCH
Datasheet
Description
BLACK COLOR 8 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SJT, PVC, 600 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED ENDS OUTLET MALE PLUG STRAIGHT INLET ROHS COMPLIANT INCLUDES SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 01732.70.01 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
01732.70.01
Power Supply/Appliance Cord 01732.70.01
BLACK COLOR 8 FT NEMA 5-15P CONFIGURATION UL, CSA APPROVAL REPLACEMENT USE APPLICATION 125 V VOLTAGE RATING 10 AMPERE CURRENT RATING 3 CONDUCTOR(S) 18 AWG CONDUCTOR SIZE SJT, PVC, 600 V, 60 DEG C CORD TYPE 5/8 INCH, STRIPPED ENDS OUTLET MALE PLUG STRAIGHT INLET ROHS COMPLIANT INCLUDES SWITCH
  • BLACK COLOR
  • 8 FT
  • NEMA 5-15P CONFIGURATION
  • UL, CSA APPROVAL
  • REPLACEMENT USE APPLICATION
  • 125 V VOLTAGE RATING
  • 10 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 18 AWG CONDUCTOR SIZE
  • SJT, PVC, 600 V, 60 DEG C CORD TYPE
  • 5/8 INCH, STRIPPED ENDS OUTLET
  • MALE PLUG STRAIGHT INLET
  • ROHS COMPLIANT
  • INCLUDES SWITCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01732.70.01
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2063 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 8920498 - RS Components, Ltd.
Specs
Cord Color Grey
Approvals RoHS
Male End Type Straight m12
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details