01377.44.01 -- PORTABLE CORD
General Cable
Portable Cord
01377.44.01
Description
SJ TYPE
2500 FT
2500 LENGTH IN FT
3 CONDUCTOR(S)
10 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Description
SJ TYPE
2500 FT
2500 LENGTH IN FT
3 CONDUCTOR(S)
10 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Datasheet
Suppliers
SJ TYPE
2500 FT
2500 LENGTH IN FT
3 CONDUCTOR(S)
10 AWG CONDUCTOR SIZE
REEL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
- SJ TYPE
- 2500 FT
- 2500 LENGTH IN FT
- 3 CONDUCTOR(S)
- 10 AWG CONDUCTOR SIZE
- REEL PACKAGE TYPE
- BLACK JACKET COLOR
- LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
01377.44.01 |
|
Product Name
|
Portable Cord |
|
Cord Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Cord Length
118 inch (3000 mm)
Jacket Material
transparent
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
24.02 inch (610 mm)
View Details
Approvals
RoHS
Male End Type
Straight m12
Female End Type
Unterminated
View Details