General Cable Portable Cord 01369.44.01

Description
SJ TYPE 2500 FT 0.43 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SJ TYPE 2500 FT 0.43 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01369.44.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01369.44.01
Portable Cord 01369.44.01
SJ TYPE 2500 FT 0.43 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2 APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 60 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE RUBBER JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.03 INCH
  • SJ TYPE
  • 2500 FT
  • 0.43 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2 APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 300 V VOLTAGE RATING
  • -40 TO 60 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • RUBBER JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CURRENT RATING 25 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01369.44.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Cord Length 30000 inch (762000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, Europlug, V-Lock cord retaining, 3.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-795 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
Sensor & Actuator Cables - 2711400 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details