General Cable Portable Cord 01343.41T.01

Description
SJOOW TYPE 1000 FT 0.365 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet
Description
SJOOW TYPE 1000 FT 0.365 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.03 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 01343.41T.01 - General Cable
Highland Heights, KY, USA
Portable Cord
01343.41T.01
Portable Cord 01343.41T.01
SJOOW TYPE 1000 FT 0.365 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION 300 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PREMIUM GRADE EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE WATER RESISTANT CAROLPRENE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROHS COMPATIBLE CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZ ONE/MOISTURE/ABRASIO N/SUNLIGHT RESISTANT CURRENT RATING 10 AMPERE INSULATION THICKNESS 0.03 INCH
  • SJOOW TYPE
  • 1000 FT
  • 0.365 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • PORTABLE TOOL AND EQUIPMENT, PORTABLE APPLIANCE, SMALL MOTOR AND ASSOCIATED MACHINERY APPLICATION
  • 300 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PREMIUM GRADE EPDM INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • WATER RESISTANT CAROLPRENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROHS COMPATIBLE
  • CONSTRUCTIONAL FEATURE WATER/OIL/WEATHER/OZONE/MOISTURE/ABRASION/SUNLIGHT RESISTANT
  • CURRENT RATING 10 AMPERE
  • INSULATION THICKNESS 0.03 INCH
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 01343.41T.01
Product Name Portable Cord
Cord Color Black
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 4
Cord Length 12000 inch (304800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 1-15P to IEC 60320 C17, 18AWG / 2C, SVT, 105C, 72 inches - 223027-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 2
View Details
South Africa 10Amp Power Cord - 86265000 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 816827-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 299 inch (7600 mm)
Rated Current 15 amps
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details