01312.46.01 -- PORTABLE CORD
General Cable
Portable Cord
01312.46.01
Description
SJOOW TYPE
5000 FT
5000 LENGTH IN FT
2 CONDUCTOR(S)
16 AWG CONDUCTOR SIZE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Description
SJOOW TYPE
5000 FT
5000 LENGTH IN FT
2 CONDUCTOR(S)
16 AWG CONDUCTOR SIZE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Datasheet
Suppliers
SJOOW TYPE
5000 FT
5000 LENGTH IN FT
2 CONDUCTOR(S)
16 AWG CONDUCTOR SIZE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
- SJOOW TYPE
- 5000 FT
- 5000 LENGTH IN FT
- 2 CONDUCTOR(S)
- 16 AWG CONDUCTOR SIZE
- BLACK JACKET COLOR
- LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
01312.46.01 |
|
Product Name
|
Portable Cord |
|
Cord Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); IEC/UL 62368-1
Jacket Material
Thermoplastic, black, UL 94V-0
Maximum Cable Temperature
-25 to 70 C (-13 to 158 F)
View Details
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
35.98 inch (914 mm)
View Details
Cord Color
Grey
Approvals
RoHS
Male End Type
Right angle m12
View Details