01302.15.01 -- PORTABLE CORD
General Cable
Portable Cord
01302.15.01
Description
SJ TYPE
1000 FT
1000 LENGTH IN FT
2 CONDUCTOR(S)
18 AWG CONDUCTOR SIZE
SPOOL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Description
SJ TYPE
1000 FT
1000 LENGTH IN FT
2 CONDUCTOR(S)
18 AWG CONDUCTOR SIZE
SPOOL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
Datasheet
Suppliers
SJ TYPE
1000 FT
1000 LENGTH IN FT
2 CONDUCTOR(S)
18 AWG CONDUCTOR SIZE
SPOOL PACKAGE TYPE
BLACK JACKET COLOR
LENGTH IN FT - UOM FT
- SJ TYPE
- 1000 FT
- 1000 LENGTH IN FT
- 2 CONDUCTOR(S)
- 18 AWG CONDUCTOR SIZE
- SPOOL PACKAGE TYPE
- BLACK JACKET COLOR
- LENGTH IN FT - UOM FT
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
AC Power Cords |
|
Product Number
|
01302.15.01 |
|
Product Name
|
Portable Cord |
|
Cord Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); VDE
Cord Length
78.74 inch (2000 mm)
Jacket Material
Polyvinyl Chloride; PVC, black
View Details
2 suppliers
Pelonis Technologies, Inc.
Approvals
RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors
2
Cord Length
35.98 inch (914 mm)
View Details
Approvals
RoHS; EU RoHS Compliant
Number of Conductors
3
Cord Length
157 inch (4000 mm)
View Details