General Cable Industrial Cord/Cable 01109.99.01

Description
SC/PPC TYPE 0.385 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 80 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 8 AWG CONDUCTOR SIZE LL REEL PACKAGE TYPE 168/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT
Datasheet
Description
SC/PPC TYPE 0.385 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 80 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 8 AWG CONDUCTOR SIZE LL REEL PACKAGE TYPE 168/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01109.99.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01109.99.01
Industrial Cord/Cable 01109.99.01
SC/PPC TYPE 0.385 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 80 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 8 AWG CONDUCTOR SIZE LL REEL PACKAGE TYPE 168/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT
  • SC/PPC TYPE
  • 0.385 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 80 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 8 AWG CONDUCTOR SIZE
  • LL REEL PACKAGE TYPE
  • 168/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01109.99.01
Product Name Industrial Cord/Cable
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
PVC Flexible Power Cable - CW 6254-14 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Amperage 170 amps
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Pwr TwinBlade ™ - 10126974-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Approvals RoHS
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details