General Cable Industrial Cord/Cable 01108.XX.06

Description
STAGE LIGHTING CABLE TYPE 0.43 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 6 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 259/30 STRANDS STRANDING GREEN JACKET COLOR CAROL[R] BRAND WEIGHT 150 LB/MFT
Datasheet
Description
STAGE LIGHTING CABLE TYPE 0.43 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 6 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 259/30 STRANDS STRANDING GREEN JACKET COLOR CAROL[R] BRAND WEIGHT 150 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01108.XX.06 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01108.XX.06
Industrial Cord/Cable 01108.XX.06
STAGE LIGHTING CABLE TYPE 0.43 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 6 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 259/30 STRANDS STRANDING GREEN JACKET COLOR CAROL[R] BRAND WEIGHT 150 LB/MFT
  • STAGE LIGHTING CABLE TYPE
  • 0.43 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 6 AWG CONDUCTOR SIZE
  • VU-TRON[R] JACKET MATERIAL
  • 259/30 STRANDS STRANDING
  • GREEN JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 150 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01108.XX.06
Product Name Industrial Cord/Cable
Rated Voltage 0.6000 kilovolts
Rated Amperage 105 amps
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
PVC Flexible Power Cable - CW 3563-24 - Cooner Wire Company
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 360 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details