General Cable Industrial Cord/Cable 01108.99.06

Description
STAGE LIGHTING CABLE TYPE 0.43 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING 210.2 DEG F TEMPERATURE RATING 6 AWG CONDUCTOR SIZE 259/30 STRANDS STRANDING GREEN JACKET COLOR SUPER VU-TRON[R] BRAND
Datasheet
Description
STAGE LIGHTING CABLE TYPE 0.43 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING 210.2 DEG F TEMPERATURE RATING 6 AWG CONDUCTOR SIZE 259/30 STRANDS STRANDING GREEN JACKET COLOR SUPER VU-TRON[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01108.99.06 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01108.99.06
Industrial Cord/Cable 01108.99.06
STAGE LIGHTING CABLE TYPE 0.43 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 105 AMPERE CURRENT RATING 210.2 DEG F TEMPERATURE RATING 6 AWG CONDUCTOR SIZE 259/30 STRANDS STRANDING GREEN JACKET COLOR SUPER VU-TRON[R] BRAND
  • STAGE LIGHTING CABLE TYPE
  • 0.43 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 105 AMPERE CURRENT RATING
  • 210.2 DEG F TEMPERATURE RATING
  • 6 AWG CONDUCTOR SIZE
  • 259/30 STRANDS STRANDING
  • GREEN JACKET COLOR
  • SUPER VU-TRON[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01108.99.06
Product Name Industrial Cord/Cable
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - NISPT - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Pwr TwinBlade ™ - 10130796-002NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details