General Cable Industrial Cord/Cable 01107.XX.01

Description
STAGE LIGHTING CABLE TYPE 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 4 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 418/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 210 LB/MFT
Datasheet
Description
STAGE LIGHTING CABLE TYPE 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 4 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 418/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 210 LB/MFT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01107.XX.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01107.XX.01
Industrial Cord/Cable 01107.XX.01
STAGE LIGHTING CABLE TYPE 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 4 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL 418/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 210 LB/MFT
  • STAGE LIGHTING CABLE TYPE
  • 0.475 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 140 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 4 AWG CONDUCTOR SIZE
  • VU-TRON[R] JACKET MATERIAL
  • 418/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 210 LB/MFT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01107.XX.01
Product Name Industrial Cord/Cable
Rated Voltage 0.6000 kilovolts
Rated Amperage 140 amps
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details