General Cable Industrial Cord/Cable 01107.41T.01

Description
STAGE LIGHTING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 4 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 418/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 210 LB/MFT LENGTH IN FT - UOM FT
Datasheet
Description
STAGE LIGHTING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 4 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 418/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 210 LB/MFT LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01107.41T.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01107.41T.01
Industrial Cord/Cable 01107.41T.01
STAGE LIGHTING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.475 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 140 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 4 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 418/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 210 LB/MFT LENGTH IN FT - UOM FT
  • STAGE LIGHTING CABLE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.475 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 140 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 4 AWG CONDUCTOR SIZE
  • VU-TRON[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 418/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 210 LB/MFT
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01107.41T.01
Product Name Industrial Cord/Cable
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.6000 kilovolts
Rated Amperage 140 amps
Rated Temperature -50 to 105 C (-58 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details
Control and Connection Cables with UL and CSA Recognition, CC 600 -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.6000 kilovolts
Rated Temperature 90 C (194 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023330 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details