General Cable Industrial Cord/Cable 01104.41.01

Description
STAGE LIGHTING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.635 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1056/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 440 LB/MFT LENGTH IN FT - UOM FT
Datasheet
Description
STAGE LIGHTING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.635 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1056/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 440 LB/MFT LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01104.41.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01104.41.01
Industrial Cord/Cable 01104.41.01
STAGE LIGHTING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.635 INCH OUTER DIAMETER ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA, MSHA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1/0 AWG CONDUCTOR SIZE VU-TRON[R] JACKET MATERIAL REEL PACKAGE TYPE 1056/30 STRANDS STRANDING BLACK JACKET COLOR CAROL[R] BRAND WEIGHT 440 LB/MFT LENGTH IN FT - UOM FT
  • STAGE LIGHTING CABLE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.635 INCH OUTER DIAMETER
  • ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA, MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • 260 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 1/0 AWG CONDUCTOR SIZE
  • VU-TRON[R] JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 1056/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • CAROL[R] BRAND
  • WEIGHT 440 LB/MFT
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01104.41.01
Product Name Industrial Cord/Cable
Cable Length 1000 ft (3048 dm)
Rated Voltage 0.6000 kilovolts
Rated Amperage 260 amps
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Flexible Power Cable - AS105-14SPC - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Temperature 200 C (392 F)
Cable Jacket Silicon Rubber
View Details
Wires and Cables - XTW-CXTW - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 105 C (221 F)
View Details
H05 V-K PVC Single Wire - 86023010 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details