General Cable Industrial Cord/Cable 01101.41.01

Description
STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 1000 FT 0.765 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 405 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4/0 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 2062/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
Datasheet
Description
STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 1000 FT 0.765 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 405 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4/0 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 2062/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 01101.41.01 - General Cable
Highland Heights, KY, USA
Industrial Cord/Cable
01101.41.01
Industrial Cord/Cable 01101.41.01
STAGE LIGHTING CABLE, TYPE SC/PPC TYPE 1000 FT 0.765 INCH OUTER DIAMETER ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 405 AMPERE CURRENT RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) 4/0 AWG CONDUCTOR SIZE OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL REEL PACKAGE TYPE 2062/30 STRANDS STRANDING BLACK JACKET COLOR SUPER VU-TRON[R] BRAND ROHS COMPLIANT APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
  • STAGE LIGHTING CABLE, TYPE SC/PPC TYPE
  • 1000 FT
  • 0.765 INCH OUTER DIAMETER
  • ASTM B172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 405 AMPERE CURRENT RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • 4/0 AWG CONDUCTOR SIZE
  • OIL RESISTANT, SUPER VU-TRON JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 2062/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • SUPER VU-TRON[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION PORTABLE POWER SYSTEM, ENTERTAINMENT INDUSTRY
  • CONSTRUCTIONAL FEATURE SUNLIGHT RESISTANT
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Electrical Power Wires
Product Number 01101.41.01
Product Name Industrial Cord/Cable
Product Type Single Conductor Wire
Cable Length 1000 ft (3048 dm)
Number of Conductors 1 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Cables for Installation in Cable Trays, TR 600 CY black -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 1 kilovolts
Rated Temperature 105 C (221 F)
View Details
Silicone Flexible Power Cable - CW6044-24 - Cooner Wire Company
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Pwr TwinBlade ™ - 10130796-003NELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details