General Cable Extension Cord 00791.63.07

Description
BLUE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEOOW, TPE, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
Datasheet
Description
BLUE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEOOW, TPE, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 00791.63.07 - General Cable
Highland Heights, KY, USA
Extension Cord
00791.63.07
Extension Cord 00791.63.07
BLUE COLOR 25 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEOOW, TPE, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
  • BLUE COLOR
  • 25 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJEOOW, TPE, -40 TO 60 DEG C CORD TYPE
  • 3 OUTLET(S)
  • POWR-CENTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 00791.63.07
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Iec C14-Free End, 6.6Ft; Connector To Connector Schurter - 29Y3316 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
IEC Power Cords - 820087-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 138 inch (3500 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers