General Cable Extension Cord 00787.63.05

Description
YELLOW COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOOW, TPE, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
Datasheet
Description
YELLOW COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOOW, TPE, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 00787.63.05 - General Cable
Highland Heights, KY, USA
Extension Cord
00787.63.05
Extension Cord 00787.63.05
YELLOW COLOR 50 FT NEMA 5-15 CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOOW, TPE, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
  • YELLOW COLOR
  • 50 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJEOOW, TPE, -40 TO 60 DEG C CORD TYPE
  • 3 OUTLET(S)
  • POWR-CENTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 00787.63.05
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, United Kingdom, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2158 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Sensor & Actuator Cables - 8920463 - RS Components, Ltd.
Specs
Cord Color Black
Approvals RoHS
Male End Type Straight m12
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details