General Cable Extension Cord 00604.63.01

Description
BLACK COLOR 4 FT NEMA 14-50P CONFIGURATION UL APPROVAL RANGE APPLICATION 300 V VOLTAGE RATING 50 AMPERE AT 250 V CURRENT RATING 4 CONDUCTOR(S) (2) 6 AWG/8 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet
Description
BLACK COLOR 4 FT NEMA 14-50P CONFIGURATION UL APPROVAL RANGE APPLICATION 300 V VOLTAGE RATING 50 AMPERE AT 250 V CURRENT RATING 4 CONDUCTOR(S) (2) 6 AWG/8 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 00604.63.01 - General Cable
Highland Heights, KY, USA
Extension Cord
00604.63.01
Extension Cord 00604.63.01
BLACK COLOR 4 FT NEMA 14-50P CONFIGURATION UL APPROVAL RANGE APPLICATION 300 V VOLTAGE RATING 50 AMPERE AT 250 V CURRENT RATING 4 CONDUCTOR(S) (2) 6 AWG/8 AWG CONDUCTOR SIZE SRDT, PVC, 60 DEG C CORD TYPE
  • BLACK COLOR
  • 4 FT
  • NEMA 14-50P CONFIGURATION
  • UL APPROVAL
  • RANGE APPLICATION
  • 300 V VOLTAGE RATING
  • 50 AMPERE AT 250 V CURRENT RATING
  • 4 CONDUCTOR(S)
  • (2) 6 AWG/8 AWG CONDUCTOR SIZE
  • SRDT, PVC, 60 DEG C CORD TYPE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 00604.63.01
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
Italian 16Amp Cordset w/Angled C19 Connector - 86260080 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
IEC Power Cords - 817104-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.87 inch (200 mm)
Rated Current 15 amps
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details