General Cable Extension Cord 00596.61.04

Description
ORANGE COLOR 50 FOOT NEMA 5-15P/5-15R CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 125 VOLT VOLTAGE RATING 15 AMP CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE STW, PVC, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
Datasheet
Description
ORANGE COLOR 50 FOOT NEMA 5-15P/5-15R CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 125 VOLT VOLTAGE RATING 15 AMP CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE STW, PVC, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 00596.61.04 - General Cable
Highland Heights, KY, USA
Extension Cord
00596.61.04
Extension Cord 00596.61.04
ORANGE COLOR 50 FOOT NEMA 5-15P/5-15R CONFIGURATION UL APPROVAL INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION 125 VOLT VOLTAGE RATING 15 AMP CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE STW, PVC, -40 TO 60 DEG C CORD TYPE 3 OUTLET(S) POWR-CENTER[R] BRAND
  • ORANGE COLOR
  • 50 FOOT
  • NEMA 5-15P/5-15R CONFIGURATION
  • UL APPROVAL
  • INDOOR/OUTDOOR, CHAIN SAW, WET/DRY VACUUM CLEANER, ORBITAL SANDER, POWER EQUIPMENT APPLICATION
  • 125 VOLT VOLTAGE RATING
  • 15 AMP CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • STW, PVC, -40 TO 60 DEG C CORD TYPE
  • 3 OUTLET(S)
  • POWR-CENTER[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 00596.61.04
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

North American 15Amp Cord Set w/ Angled C19 Connector - 86221225 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
IEC Power Cords - 819119-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
Cord Sets 2.5 A, IEC Connector, Black, 4.0 m, H03VVH2-F 2x0,75mm2, Connector IEC C7, H05VVH2-F2G0.75, black - 6013.0478 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details