General Cable Power Supply/Appliance Cord 00442.63.17

Description
BEIGE COLOR 12 FT NEMA 5-15 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE PLUG 90 DEGREE INLET
Datasheet
Description
BEIGE COLOR 12 FT NEMA 5-15 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE PLUG 90 DEGREE INLET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 00442.63.17 - General Cable
Highland Heights, KY, USA
Power Supply/Appliance Cord
00442.63.17
Power Supply/Appliance Cord 00442.63.17
BEIGE COLOR 12 FT NEMA 5-15 CONFIGURATION UL APPROVAL AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, PVC, 300 V, 60 DEG C CORD TYPE FEMALE OUTLET MALE PLUG 90 DEGREE INLET
  • BEIGE COLOR
  • 12 FT
  • NEMA 5-15 CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, DEHUMIDIFIER, FREEZER, MICROWAVE, REFRIGERATOR APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SPT-3, PVC, 300 V, 60 DEG C CORD TYPE
  • FEMALE OUTLET
  • MALE PLUG 90 DEGREE INLET
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number 00442.63.17
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 2.5 A, Europlug, 2.0 m, Connector IEC C5, H05VV-F3G0.75, black - 6052.0042 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
IEC Power Cords - 813216-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 10.82 inch (275 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers