EXTENSION CORD NEMA5-15P/R 9FT 15A BEIGE; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15R; Cable Length - Metric:2.74m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Beige; Product Range:-; Cable Length:9ft RoHS Compliant: No
| General Cable | Newark, An Avnet Company | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 00439.63.17 | 50F1397 |
| Product Name | Power Supply/Appliance Cord | Extension Cord Nema5-15P/r 9Ft 15A Beige; Connector Type A Carol Cable/general Cable |
| Approvals | UL Listing Mark |
IEC/UL 62368-1
PVC, black