Gem Electronics SMA Jack to MCX Jack Adapter SMA-MCX J/J

Description
SMA Jack to MCX Jack Adapter
Description
SMA Jack to MCX Jack Adapter

Suppliers

Company
Product
Description
Supplier Links
SMA Jack to MCX Jack Adapter - SMA-MCX J/J - Gem Electronics
Windsor, CT, USA
SMA Jack to MCX Jack Adapter
SMA-MCX J/J
SMA Jack to MCX Jack Adapter SMA-MCX J/J
SMA Jack to MCX Jack Adapter

SMA Jack to MCX Jack Adapter

Supplier's Site

Technical Specifications

  Gem Electronics
Product Category RF Adapters
Product Number SMA-MCX J/J
Product Name SMA Jack to MCX Jack Adapter
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40 GHz 50Ω - KM-KM50-T+ - Mini-Circuits
Specs
Connector Type 2.92mm; 2.92 mm Male
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Coaxial Adapters 2031 - 2031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC40-292-MF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details