Gefran Oil-filled Melt Pressure Transducers W3Series

Description
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : <±0.25% FSO (H); <±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal) Fluid-filled system for temperature stability Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 Fully interchangeable with all existing brands Grade of protection: IP65 (6-pin connector version) 1/2-20 UNF, M18x1.5 standard threads; other types available on request Standard diaphragm is a 17-7 PH stainless steel TiN (Titanium Nitride) coated corrugated diaphragm
Datasheet
Description
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : <±0.25% FSO (H); <±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal) Fluid-filled system for temperature stability Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 Fully interchangeable with all existing brands Grade of protection: IP65 (6-pin connector version) 1/2-20 UNF, M18x1.5 standard threads; other types available on request Standard diaphragm is a 17-7 PH stainless steel TiN (Titanium Nitride) coated corrugated diaphragm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oil-filled Melt Pressure Transducers - W3Series - Gefran
25050 Provaglio d'Iseo (BS), Italy
Oil-filled Melt Pressure Transducers
W3Series
Oil-filled Melt Pressure Transducers W3Series
Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : <±0.25% FSO (H); <±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal) Fluid-filled system for temperature stability Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 Fully interchangeable with all existing brands Grade of protection: IP65 (6-pin connector version) 1/2-20 UNF, M18x1.5 standard threads; other types available on request Standard diaphragm is a 17-7 PH stainless steel TiN (Titanium Nitride) coated corrugated diaphragm

Pressure ranges from: 0-35 to 0-1000 bar / 0-500 to 0-15000 psi Strain gage Wheatstone bridge Accuracy : <±0.25% FSO (H); <±0.5% FSO (M) Internally generated 80% calibration signal (R-Cal) Fluid-filled system for temperature stability Oil filling meets FDA requirements CFR 178.3620 and CFR 172.878 Fully interchangeable with all existing brands Grade of protection: IP65 (6-pin connector version) 1/2-20 UNF, M18x1.5 standard threads; other types available on request Standard diaphragm is a 17-7 PH stainless steel TiN (Titanium Nitride) coated corrugated diaphragm

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number W3Series
Product Name Oil-filled Melt Pressure Transducers
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Media Liquid; Gas
View Details
Pressure Sensors, Transducers - Industrial - 2171-PEN-M5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Working Pressure Range -14.5 to 116 psi (-10.2 to 81.66 m H2O)
View Details
E8Y-L Pressure Display - E8Y-LR5C - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers