Gefran Pressure Transducer TPS

Description
Ranges: from 0...10 bar to 0...1000 bar (from 0...150psi to 0...15000psi) Accuracy: ± 0.15% FSO typical Protection rating: IP65/IP67 Wetted parts 17-4PH Temperature range -40...+120°C
Datasheet
Description
Ranges: from 0...10 bar to 0...1000 bar (from 0...150psi to 0...15000psi) Accuracy: ± 0.15% FSO typical Protection rating: IP65/IP67 Wetted parts 17-4PH Temperature range -40...+120°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducer - TPS - Gefran
25050 Provaglio d'Iseo (BS), Italy
Pressure Transducer
TPS
Pressure Transducer TPS
Ranges: from 0...10 bar to 0...1000 bar (from 0...150psi to 0...15000psi) Accuracy: ± 0.15% FSO typical Protection rating: IP65/IP67 Wetted parts 17-4PH Temperature range -40...+120°C

Ranges: from 0...10 bar to 0...1000 bar (from 0...150psi to 0...15000psi) Accuracy: ± 0.15% FSO typical Protection rating: IP65/IP67 Wetted parts 17-4PH Temperature range -40...+120°C

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Pressure Sensors
Product Number TPS
Product Name Pressure Transducer
Device Category Sensor; Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
Unlock Full Specs
to access all available technical data

Similar Products

SensoNODE Blue Bluetooth Pressure Sensor -  - HydraCheck Inc.
Specs
Device Category Sensor
Measurement Type Sealed
Working Pressure Range -14.5 to 8700 psi (-10.2 to 6123 m H2O)
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure sensor - SDE3-D6M-B-HQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - 39-2SMPB-02ETR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details